TE Connectivity Rectangular Wire & Cable Connectors & Housings 2290314-1

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 39.2 Number of Positions : 21 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .4 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 64 MM  [2.51 INCH ] Connector Width : 24 MM  [.944 INCH ] Row-to-Row Spacing : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 39.2 Number of Positions : 21 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .4 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 64 MM  [2.51 INCH ] Connector Width : 24 MM  [.944 INCH ] Row-to-Row Spacing : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2290314-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2290314-1
Rectangular Wire & Cable Connectors & Housings 2290314-1
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 39.2 Number of Positions : 21 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : .4 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 14.5 MM  [.57 INCH ] Connector Length : 64 MM  [2.51 INCH ] Connector Width : 24 MM  [.944 INCH ] Row-to-Row Spacing : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 39.2
  • Number of Positions : 21
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .4
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Height : 14.5 MM  [.57 INCH ]
  • Connector Length : 64 MM  [2.51 INCH ]
  • Connector Width : 24 MM  [.944 INCH ]
  • Row-to-Row Spacing : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : .51 - 2.08
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2290314-1
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products