TE Connectivity CFP, CFP2 & CFP4 2289502-2

Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 67.7 Width (MM) : 21.5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Clip Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 67.7 Width (MM) : 21.5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Clip Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2289502-2 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2289502-2
CFP, CFP2 & CFP4 2289502-2
Body Features Material : Aluminum Alloy Plating Material : Nickel Dimensions Length (MM) : 67.7 Width (MM) : 21.5 Electrical Characteristics Data Rate (Max) (GBS) : 25 Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : CFP4 Form Factor : CFP4 Pluggable I/O Accessory Type : Heat Sink Clip Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Material : Aluminum Alloy
  • Plating Material : Nickel

Dimensions


  • Length (MM) : 67.7
  • Width (MM) : 21.5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : CFP4
  • Form Factor : CFP4
  • Pluggable I/O Accessory Type : Heat Sink Clip
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Swedesboro, NJ, United States
I/O Connectors
2289502-2
I/O Connectors 2289502-2
I/O Connectors

I/O Connectors

Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2289502-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2289502-2
Connectors I/O - High Speed - SFP, SFP+, QSFP 2289502-2
CFP4 1X4,HEATSINK CLIP

CFP4 1X4,HEATSINK CLIP

Buy Now
Pluggable Connector Accessories - A125786-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A125786-ND
Pluggable Connector Accessories A125786-ND
Connector Heat Sink Clip For CFP4 Cages

Connector Heat Sink Clip For CFP4 Cages

Buy Now Datasheet
Cfp4 1X4,heatsink Clip Amp - Te Connectivity - 41AJ6711 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 1X4,heatsink Clip Amp - Te Connectivity
41AJ6711
Cfp4 1X4,heatsink Clip Amp - Te Connectivity 41AJ6711
CFP4 1X4,HEATSINK CLIP

CFP4 1X4,HEATSINK CLIP

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2289502-2 2289502-2 2289502-2 A125786-ND 41AJ6711
Product Name CFP, CFP2 & CFP4 I/O Connectors Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Accessories Cfp4 1X4,heatsink Clip Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details