TE Connectivity Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies 2289497-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Connector Type: CFP4 Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Cage, Ganged (1 x 4) with Heat Sink
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Connector Type: CFP4 Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Cage, Ganged (1 x 4) with Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Connector Type: CFP4 Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Cage, Ganged (1 x 4) with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connector Type: CFP4
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: Cage, Ganged (1 x 4) with Heat Sink

Buy Now Datasheet
Pluggable Connectors - 2289497-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2289497-1
Pluggable Connectors 2289497-1
CONN CFP4 CAGE 1X4 W/HSINK R/A

CONN CFP4 CAGE 1X4 W/HSINK R/A

Supplier's Site Datasheet
Cfp4 1X4 Hardware Kits Amp - Te Connectivity - 88AJ0049 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 1X4 Hardware Kits Amp - Te Connectivity
88AJ0049
Cfp4 1X4 Hardware Kits Amp - Te Connectivity 88AJ0049
CFP4 1X4 HARDWARE KITS

CFP4 1X4 HARDWARE KITS

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2289497-1 88AJ0049
Product Name Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors Cfp4 1X4 Hardware Kits Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details