TE Connectivity CFP, CFP2 & CFP4 2289496-2

Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 4 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 91.3 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 4 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 91.3 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2289496-2 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2289496-2
CFP, CFP2 & CFP4 2289496-2
Body Features Material : Aluminum Alloy Plating Material : Nickel Configuration Features Port Matrix Configuration : 1 x 4 Dimensions Length (MM) : 78 PCB Thickness (Recommended) (MM) : 3 Width (MM) : 91.3 Electrical Characteristics Data Rate (Max) (GBS) : 25 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : CFP4 Pluggable I/O Product Type : Cage Assembly Product Line : CFP Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Material : Aluminum Alloy
  • Plating Material : Nickel

Configuration Features


  • Port Matrix Configuration : 1 x 4

Dimensions


  • Length (MM) : 78
  • PCB Thickness (Recommended) (MM) : 3
  • Width (MM) : 91.3

Electrical Characteristics


  • Data Rate (Max) (GBS) : 25

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : CFP4
  • Pluggable I/O Product Type : Cage Assembly
  • Product Line : CFP
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Swedesboro, NJ, United States
I/O Connectors
2289496-2
I/O Connectors 2289496-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 2289496-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2289496-2
Pluggable Connectors 2289496-2
CONN CFP4 CAGE 1X4 PRESS-FIT R/A

CONN CFP4 CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Cfp4 1X4,cage Assembly Amp - Te Connectivity - 41AJ6709 - Newark, An Avnet Company
Chicago, IL, United States
Cfp4 1X4,cage Assembly Amp - Te Connectivity
41AJ6709
Cfp4 1X4,cage Assembly Amp - Te Connectivity 41AJ6709
CFP4 1X4,CAGE ASSEMBLY

CFP4 1X4,CAGE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2289496-2 2289496-2 2289496-2 41AJ6709
Product Name CFP, CFP2 & CFP4 I/O Connectors Pluggable Connectors Cfp4 1X4,cage Assembly Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details