TE Connectivity Connector Contacts 2288020-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Length (MM) : 17.1 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Length (MM) : 17.1 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2288020-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2288020-1
Connector Contacts 2288020-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Length (MM) : 17.1 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .34 - .56 Wire Size (AWG) : 22 - 20 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Power Product Type Features Barrel Type : Open Barrel Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Discrete Wire Type : Stranded Glow Wire Rating : Standard Part - Not Glow Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Length (MM) : 17.1
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .34 - .56
  • Wire Size (AWG) : 22 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Barrel Type : Open Barrel
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Discrete Wire Type : Stranded
  • Glow Wire Rating : Standard Part - Not Glow Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2288020-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details