TE ConnectivityData Connectivity Housings2287494-1
Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : A
Configuration Features Number of Positions : 4
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 90° Connector & Keying Code : A
Configuration Features Number of Positions : 4
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Cable Exit Angle : 90° Connector & Keying Code : A
Configuration Features Number of Positions : 4
Contact Features Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Housing Type : Housing for Female Terminals Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Cable Exit Angle : 90°
Connector & Keying Code : A
Configuration Features
Number of Positions : 4
Contact Features
Mating Pin Diameter : .6 MM [.02 INCH ]
Mating Tab Thickness : .63 MM [.025 INCH ]
Mating Tab Width : .63 MM [.025 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
Circuit Application : Signal
Shielded : No
Product Type Features
Connector & Housing Type : Housing for Female Terminals
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : Coaxial
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]