TE ConnectivityRing Terminals & Spade Terminals2286930-1
Description
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.458 INCH ] Overall Product Length : 89.41 MM [3.52 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (AWG) : 0
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.458 INCH ] Overall Product Length : 89.41 MM [3.52 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (AWG) : 0
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Inspection Slot : Yes
Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180
Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.63 MM [.458 INCH ] Overall Product Length : 89.41 MM [3.52 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 2.54 MM [.1 INCH ] Wire Size (AWG) : 0
Industry Standards Government Qualified : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Sealable : No Stud Size : 3/8
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Inspection Slot : Yes
Configuration Features
Number of Holes : 2
Terminal Angle (DEG) : 180
Contact Features
Barrel Type : Closed
Ring & Spade Terminal Type : Rectangular Tongue
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 11.63 MM [.458 INCH ]
Overall Product Length : 89.41 MM [3.52 INCH ]
Stud Diameter : 9.91 MM [.39 INCH ]
Tongue Thickness : 2.54 MM [.1 INCH ]
Wire Size (AWG) : 0
Industry Standards
Government Qualified : No
Mechanical Attachment
Wire Insulation Support : Without
Operation/Application
Compatible With Wire Base Material : Copper
Compatible With Wire Plating Material : Tin
Heavy Duty : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 100
Product Type Features
Sealable : No
Stud Size : 3/8
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]