TE Connectivity Data Connectivity Headers 2286550-9

Description
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.95 MM  [.431 INCH ] Product Length : 15.65 MM  [.616 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Water Blue Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-94444 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : Yes Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 65 DEGC , 105 DEGC , 85 DEGC  [221 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.95 MM  [.431 INCH ] Product Length : 15.65 MM  [.616 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Water Blue Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-94444 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : Yes Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 65 DEGC , 105 DEGC , 85 DEGC  [221 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2286550-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2286550-9
Data Connectivity Headers 2286550-9
Body Features Body Material : PPA GF25, ZnAL4Cu1 Connector & Keying Code : Z PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 6 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 10.95 MM  [.431 INCH ] Product Length : 15.65 MM  [.616 INCH ] Product Width : 27.3 MM  [1.074 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Water Blue Mechanical Attachment Mating Retention : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Other Dielectric Material : PA GF Interface Number : 114-94444 Outer Contact Plating Material : Other Solder Process : Reflow Packaging Features Packaging Method : Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Hybrid Connector : Yes Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 3000 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 65 DEGC , 105 DEGC , 85 DEGC  [221 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PPA GF25, ZnAL4Cu1
  • Connector & Keying Code : Z
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : With
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 10.95 MM  [.431 INCH ]
  • Product Length : 15.65 MM  [.616 INCH ]
  • Product Width : 27.3 MM  [1.074 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PA GF
  • Interface Number : 114-94444
  • Outer Contact Plating Material : Other
  • Solder Process : Reflow

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Hybrid Connector : Yes
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 3000

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 80 DEGC , 65 DEGC , 105 DEGC , 85 DEGC  [221 DEGF , 194 DEGF , 176 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 158 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2286550-9
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Receptacles, Female Sockets - A29091-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details
Headers, Male Pins - A28487-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers