TE Connectivity Data Connectivity Headers 2278436-1

Description
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 9.45 MM  [.372 INCH ] Product Length : 7.48 MM  [.294 INCH ] Product Width : 19.5 MM  [.767 INCH ] Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT GF Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 540 Product Type Features Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 9.45 MM  [.372 INCH ] Product Length : 7.48 MM  [.294 INCH ] Product Width : 19.5 MM  [.767 INCH ] Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT GF Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 540 Product Type Features Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2278436-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2278436-1
Data Connectivity Headers 2278436-1
Body Features Body Material : PA Connector & Keying Code : A PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : Tin (Sn) Dimensions Connector Height : 9.45 MM  [.372 INCH ] Product Length : 7.48 MM  [.294 INCH ] Product Width : 19.5 MM  [.767 INCH ] Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Dielectric Material : PCT GF Outer Contact Plating Material : Tin (Sn) Packaging Features Packaging Method : Package Packaging Quantity : 540 Product Type Features Connector System : Wire-to-Board Hybrid Connector : No Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Body Material : PA
  • Connector & Keying Code : A
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 9.45 MM  [.372 INCH ]
  • Product Length : 7.48 MM  [.294 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Dielectric Material : PCT GF
  • Outer Contact Plating Material : Tin (Sn)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 540

Product Type Features


  • Connector System : Wire-to-Board
  • Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2278436-1
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details