Body Features Cable Exit Angle : Straight
Configuration Features Configuration Number : EDD M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : D Number of M8/M12 Cable Assembly Positions : 4
Contact Features Contact Current Rating (AMP) : 4
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features M8/M12 Cable Assembly Housing Material : Plastic
Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Field Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 1/Carton
Product Type Features LED : Without M8/M12 Cable Assembly Connector Type : Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Connector
Body Features
- Cable Exit Angle : Straight
Configuration Features
- Configuration Number : EDD
- M8/M12 Cable Assembly Configuration : Single Ended
- M8/M12 Cable Assembly Keying : D
- Number of M8/M12 Cable Assembly Positions : 4
Contact Features
- Contact Current Rating (AMP) : 4
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- M8/M12 Cable Assembly Housing Material : Plastic
Mechanical Attachment
- M8/M12 Cable Assembly Mounting Angle : Straight
- Screw & Hole Thread Size : M12
Operation/Application
- M8/M12 Application Type : Sensor/Actuator
Other
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 1/Carton
Product Type Features
- LED : Without
- M8/M12 Cable Assembly Connector Type : Plug
- M8/M12 Cable Assembly Shielded : Yes
- M8/M12 Cable Assembly Type : M12 Pigtail
- Product Type : Connector