TE Connectivity Standard Circular Connectors 2273184-1

Description
Body Features Environmental Protection : IP65, IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length : 32 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Environmental Protection : IP65, IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length : 32 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2273184-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2273184-1
Standard Circular Connectors 2273184-1
Body Features Environmental Protection : IP65, IP67 Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length : 32 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Environmental Protection : IP65, IP67
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Assembly Length : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2273184-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 114123-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Between Series Adapters - 1059758-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Circular Connector Accessories - 17-100P160-11-2-Z-WR5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details