TE Connectivity M8/M12 Cable Assemblies 2273121-3

Description
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Configuration Number : AA Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Configuration Number : AA Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273121-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273121-3
M8/M12 Cable Assemblies 2273121-3
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Configuration Number : AA Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Jacket Color : Black
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, White, Blue, Black

Configuration Features


  • Configuration Number : AA
  • Keying Code : A
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Straight
  • Screw & Hole Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly Type : M12
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Connector Type (End B) : M12 Socket
  • LED : Without
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A135875-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135875-ND
Circular Cable Assemblies A135875-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2273121-3 A135875-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers