TE Connectivity M8/M12 Cable Assemblies 2273014-1

Description
Body Features Connector & Keying Code : A Connector Color (End A) : Blue Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 2.7 MM  [.106 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Connector Color (End A) : Blue Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 2.7 MM  [.106 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273014-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273014-1
M8/M12 Cable Assemblies 2273014-1
Body Features Connector & Keying Code : A Connector Color (End A) : Blue Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 2.7 MM  [.106 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .2 M  [.65 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Connector Color (End A) : Blue
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 2.7 MM  [.106 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .2 M  [.65 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A120879-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A120879-ND
Circular Cable Assemblies A120879-ND
Cable Assembly 0.66' (200.00mm)

Cable Assembly 0.66' (200.00mm)

Buy Now Datasheet
Cable Assemblies - 2273014-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2273014-1
Cable Assemblies 2273014-1
M8 Male Panel Mld Rear Mt M8 fast pigt

M8 Male Panel Mld Rear Mt M8 fast pigt

Buy Now
Cable Assemblies - Circular Cable Assemblies - 2273014-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273014-1
Cable Assemblies - Circular Cable Assemblies 2273014-1
CBL CIRC 3POS MALE TO WIRE 0.66'

CBL CIRC 3POS MALE TO WIRE 0.66'

Supplier's Site
Sensor Cable, 3 Position, M8 Plug, 0.2M; Connector Type A Te Connectivity - 98X9062 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 3 Position, M8 Plug, 0.2M; Connector Type A Te Connectivity
98X9062
Sensor Cable, 3 Position, M8 Plug, 0.2M; Connector Type A Te Connectivity 98X9062
SENSOR CABLE, 3 POSITION, M8 PLUG, 0.2M; Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free End; Cable Length - Metric:200mm; Cable Length - Imperial:0.7ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

SENSOR CABLE, 3 POSITION, M8 PLUG, 0.2M; Connector Type A:M8 Sensor Straight 3 Position Plug; Connector Type B:Free End; Cable Length - Metric:200mm; Cable Length - Imperial:0.7ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273014-1 A120879-ND 2273014-1 2273014-1 98X9062
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 3 Position, M8 Plug, 0.2M; Connector Type A Te Connectivity
Product Type M8 Plug
Cable Length 0.6562 ft (2 dm) 0.6600 ft (2.01 dm) 0.6600 ft (2.01 dm) 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064412-1 - TE Connectivity
Specs
Application RF
Cable Length 1 ft (3.05 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers