TE Connectivity M8/M12 Cable Assemblies 2273012-3

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273012-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273012-3
M8/M12 Cable Assemblies 2273012-3
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.1 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • Indicator Type : LED
  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2273012-3
Cable Assemblies 2273012-3
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A135728-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135728-ND
Circular Cable Assemblies A135728-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1036244-2273012-3
Cable Assemblies - Circular Cable Assemblies 1036244-2273012-3
Win Source Part Number: 1036244-2273012-3 Category: Cable Assemblies>Circular Cable Assemblies Series: M8 Color: Black Package: Bulk Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Length: 16.40' (5.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments Standard Package: 25 Alternative Parts (Cross-Reference): 1-2273034-1; 2273010-1; 1-2273010-12273012-3 .; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: A135728,2266-2273012 -3,2273012-3-ND Base Product Number: 2273012 1st Connector Type: Receptacle, Right Angle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 3 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M8 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1036244-2273012-3
Category: Cable Assemblies>Circular Cable Assemblies
Series: M8
Color: Black
Package: Bulk
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments
Standard Package: 25
Alternative Parts (Cross-Reference): 1-2273034-1; 2273010-1; 1-2273010-12273012-3 .;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: A135728,2266-2273012-3,2273012-3-ND
Base Product Number: 2273012
1st Connector Type: Receptacle, Right Angle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 3
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M8
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273012-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273012-3
Cable Assemblies - Circular Cable Assemblies 2273012-3
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273012-3 2273012-3 A135728-ND 1036244-2273012-3 2273012-3
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers