TE Connectivity M8/M12 Cable Assemblies 2273009-3

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273009-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273009-3
M8/M12 Cable Assemblies 2273009-3
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.1 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.1 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Circular Cable Assemblies - A128595-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A128595-ND
Circular Cable Assemblies A128595-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273009-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273009-3
Cable Assemblies - Circular Cable Assemblies 2273009-3
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273009-3 A128595-ND 2273009-3
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers