TE Connectivity Rectangular Connector Contacts 2271283-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A126279CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126279CT-ND
Rectangular Connector Contacts A126279CT-ND
Pin Contact Gold 18-22 AWG Crimp Stamped

Pin Contact Gold 18-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8958 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
26AC8958
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 26AC8958
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Micro Motor Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Micro Motor Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271283-2 A126279CT-ND 26AC8958
Product Name Rectangular Connector Contacts Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data