TE Connectivity Ballast Connectors 2271180-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271180-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271180-3
Ballast Connectors 2271180-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7 MM  [.276 INCH ]
  • Connector Length : 25.2 MM  [.992 INCH ]
  • Connector Width : 10.95 MM  [.43 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 17-2271180-3-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2271180-3-ND
Solid State Lighting Connector Assemblies 17-2271180-3-ND
SSL Connector Position

SSL Connector Position

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 2271180-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2271180-3
Solid State Lighting Connector Assemblies 2271180-3
PLUG, 2PIN WIRE TO WIRE CONNECTO

PLUG, 2PIN WIRE TO WIRE CONNECTO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271180-3 17-2271180-3-ND 2271180-3 2271180-3
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products