TE Connectivity Power Cable End Caps 004019N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter - Body (Max) (MM) : 9 Compatible Cable Diameter - Body (Min) (MM) : 4.5 Expanded Inside Diameter (Min) : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Overall Length (MM) : 38 Recovered Wall Thickness (Max) (Body) : 2.8 MM  [.11 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter - Body (Max) (MM) : 9 Compatible Cable Diameter - Body (Min) (MM) : 4.5 Expanded Inside Diameter (Min) : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Overall Length (MM) : 38 Recovered Wall Thickness (Max) (Body) : 2.8 MM  [.11 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 004019N001 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
004019N001
Power Cable End Caps 004019N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter - Body (Max) (MM) : 9 Compatible Cable Diameter - Body (Min) (MM) : 4.5 Expanded Inside Diameter (Min) : 10 MM  [.393 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Overall Length (MM) : 38 Recovered Wall Thickness (Max) (Body) : 2.8 MM  [.11 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 62329-3 Operation/Applicatio n Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Usage Conditions Environmental Resistance : Salt Water, Moisture, Weathering, Rain, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Compatible Cable Diameter - Body (Max) (MM) : 9
  • Compatible Cable Diameter - Body (Min) (MM) : 4.5
  • Expanded Inside Diameter (Min) : 10 MM  [.393 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Overall Length (MM) : 38
  • Recovered Wall Thickness (Max) (Body) : 2.8 MM  [.11 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : HD631.2, IEC 62329-3

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : Yes
  • Mechanical Resistance : Against Mechanical Impact
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink

Usage Conditions


  • Environmental Resistance : Salt Water, Moisture, Weathering, Rain, Contaminated Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 004019N001
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491082-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609157-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details