TE Connectivity Power Cable Breakouts 226877-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 74 MM  [2.9 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.1 INCH ] Compatible Cable Diameter - Leg (Max) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Min) : 13 MM  [.5 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.73 INCH ] Leg Length : 45 MM  [1.77 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.1 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.51 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Contaminated Water, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 74 MM  [2.9 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.1 INCH ] Compatible Cable Diameter - Leg (Max) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Min) : 13 MM  [.5 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.73 INCH ] Leg Length : 45 MM  [1.77 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.1 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.51 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Contaminated Water, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 226877-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
226877-000
Power Cable Breakouts 226877-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 74 MM  [2.9 INCH ] Compatible Cable Diameter - Body (Min) : 28 MM  [1.1 INCH ] Compatible Cable Diameter - Leg (Max) : 32 MM  [1.25 INCH ] Compatible Cable Diameter - Leg (Min) : 13 MM  [.5 INCH ] Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ] Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.73 INCH ] Leg Length : 45 MM  [1.77 INCH ] Overall Product Length : 205 MM  [8.07 INCH ] Recovered Inside Diameter (Max) (Body) : 28 MM  [1.1 INCH ] Recovered Inside Diameter (Max) (Leg) : 13 MM  [.51 INCH ] Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Salt Water, Weathering, Contaminated Water, Moisture, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 90 MM  [3.54 INCH ]
  • Compatible Cable Diameter - Body (Max) : 74 MM  [2.9 INCH ]
  • Compatible Cable Diameter - Body (Min) : 28 MM  [1.1 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 32 MM  [1.25 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 13 MM  [.5 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 95 MM  [3.74 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 44 MM  [1.73 INCH ]
  • Leg Length : 45 MM  [1.77 INCH ]
  • Overall Product Length : 205 MM  [8.07 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 28 MM  [1.1 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 13 MM  [.51 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.5 MM  [.14 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, Asia

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Salt Water, Weathering, Contaminated Water, Moisture, Rain
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet
Heat Shrink Tubing - 484-226877-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-226877-000-ND
Heat Shrink Tubing 484-226877-000-ND
CBR-3-3-A-(B3)

CBR-3-3-A-(B3)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 226877-000 484-226877-000-ND
Product Name Power Cable Breakouts Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 089313-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers