TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2267440-5

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2267440-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2267440-5
SCL 1.0 RCPT DR VT 010 SMT G3 TB

SCL 1.0 RCPT DR VT 010 SMT G3 TB

Supplier's Site
Conn, Rcpt, 10Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ9560 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 10Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ9560
Conn, Rcpt, 10Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ9560
CONN, RCPT, 10POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 10POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2267440-5 2267440-5 60AJ9560
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, Rcpt, 10Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details