TE Connectivity Evca, 16Mm Cable, 32A, Ul, Black, 15Ft Amp - Te Connectivity 2267221-2

Description
EVCA, 16MM CABLE, 32A, UL, BLACK, 15FT
Description
EVCA, 16MM CABLE, 32A, UL, BLACK, 15FT

Suppliers

Company
Product
Description
Supplier Links
Evca, 16Mm Cable, 32A, Ul, Black, 15Ft Amp - Te Connectivity - 41AJ6655 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, Black, 15Ft Amp - Te Connectivity
41AJ6655
Evca, 16Mm Cable, 32A, Ul, Black, 15Ft Amp - Te Connectivity 41AJ6655
EVCA, 16MM CABLE, 32A, UL, BLACK, 15FT

EVCA, 16MM CABLE, 32A, UL, BLACK, 15FT

Supplier's Site
Pwr Cord, Evc Plug-Free End, 4.57M, 32A; Voltage Rating Te Connectivity - 33AC5770 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 4.57M, 32A; Voltage Rating Te Connectivity
33AC5770
Pwr Cord, Evc Plug-Free End, 4.57M, 32A; Voltage Rating Te Connectivity 33AC5770
PWR CORD, EVC PLUG-FREE END, 4.57M, 32A; Voltage Rating:240V; Current Rating:32A; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 4.57M, 32A; Voltage Rating:240V; Current Rating:32A; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 41AJ6655 33AC5770
Product Name Evca, 16Mm Cable, 32A, Ul, Black, 15Ft Amp - Te Connectivity Pwr Cord, Evc Plug-Free End, 4.57M, 32A; Voltage Rating Te Connectivity
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products