TE Connectivity Evca 16Mm Cable 32A Ul Black 10Ft Amp - Te Connectivity 2267221-1

Description
EVCA 16MM CABLE 32A UL BLACK 10FT
Datasheet
Description
EVCA 16MM CABLE 32A UL BLACK 10FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evca 16Mm Cable 32A Ul Black 10Ft Amp - Te Connectivity - 41AJ6654 - Newark, An Avnet Company
Chicago, IL, United States
Evca 16Mm Cable 32A Ul Black 10Ft Amp - Te Connectivity
41AJ6654
Evca 16Mm Cable 32A Ul Black 10Ft Amp - Te Connectivity 41AJ6654
EVCA 16MM CABLE 32A UL BLACK 10FT

EVCA 16MM CABLE 32A UL BLACK 10FT

Supplier's Site
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity - 33AC5769 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity
33AC5769
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity 33AC5769
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 41AJ6654 33AC5769
Product Name Evca 16Mm Cable 32A Ul Black 10Ft Amp - Te Connectivity Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in. - 70181609 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details