TE Connectivity Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity 2267185-3

Description
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); IP / NEMA Rating:IP66RoHS Compliant: Yes
Datasheet
Description
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); IP / NEMA Rating:IP66RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity - 33AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity
33AC5763
Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity 33AC5763
PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); IP / NEMA Rating:IP66RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 6.1M, 32A; Voltage Rating:240VAC; Current Rating:32A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); No. of Signal Contacts:2 (CP, PP); IP / NEMA Rating:IP66RoHS Compliant: Yes

Supplier's Site Datasheet
Evca, 16Mm Cable, 32A, Ul, White, 20Ft Amp - Te Connectivity - 41AJ6648 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, White, 20Ft Amp - Te Connectivity
41AJ6648
Evca, 16Mm Cable, 32A, Ul, White, 20Ft Amp - Te Connectivity 41AJ6648
EVCA, 16MM CABLE, 32A, UL, WHITE, 20FT

EVCA, 16MM CABLE, 32A, UL, WHITE, 20FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC5763 41AJ6648
Product Name Pwr Cord, Evc Plug-Free End, 6.1M, 32A; Voltage Rating Te Connectivity Evca, 16Mm Cable, 32A, Ul, White, 20Ft Amp - Te Connectivity
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers