TE Connectivity Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity 2267185-1

Description
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes
Description
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity - 33AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity
33AC5761
Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity 33AC5761
PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

PWR CORD, EVC PLUG-FREE END, 3.05M, 32A; Voltage Rating:600VAC; Current Rating:32A; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Connector Type A:EV Type 1 Plug; Connector Type B:Free End; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Evca, 16Mm Cable, 32A, Ul, White, 10Ft Amp - Te Connectivity - 41AJ6646 - Newark, An Avnet Company
Chicago, IL, United States
Evca, 16Mm Cable, 32A, Ul, White, 10Ft Amp - Te Connectivity
41AJ6646
Evca, 16Mm Cable, 32A, Ul, White, 10Ft Amp - Te Connectivity 41AJ6646
EVCA, 16MM CABLE, 32A, UL, WHITE, 10FT

EVCA, 16MM CABLE, 32A, UL, WHITE, 10FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 33AC5761 41AJ6646
Product Name Pwr Cord, Evc Plug-Free End, 3.05M, 32A; Voltage Rating Te Connectivity Evca, 16Mm Cable, 32A, Ul, White, 10Ft Amp - Te Connectivity
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details