Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 10-48 UNC-2A Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On [On] Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Switch Contact Plating Material : Silver
Dimensions Actuator Length : 3.94 MM [.155 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 120 Operating Voltage Range (VDC) : 28
Housing Features Low Profile : No Process Sealed : No
Packaging Features Packaging Method : Loose Piece
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Board
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Actuator Color : Black
- Actuator Material : Thermoplastic Polyester
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 10-48 UNC-2A
- Case Material : Diallyl Phthalate (DAP)
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Actuators : Single
- Operating Function : On [On]
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Switch Contact Plating Material : Silver
Dimensions
- Actuator Length : 3.94 MM [.155 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 3
- Operating Voltage Range (VAC) : 120
- Operating Voltage Range (VDC) : 28
Housing Features
- Low Profile : No
- Process Sealed : No
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Printed Circuit Board
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]