TE Connectivity Push Button Switches 1437571-8

Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.15 MM  [.124 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : No center terminal Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote
Description
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.15 MM  [.124 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : No center terminal Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1437571-8 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1437571-8
Push Button Switches 1437571-8
Body Features Actuator Color : Black Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ] Actuator Material : Polyamide Actuator Profile : Extended Case Material : Polyester Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Tactile : No Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.15 MM  [.124 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : No center terminal Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : High

Body Features


  • Actuator Color : Black
  • Actuator Force : 50 - 400 G  [1.77 - 14.12 OZ ]
  • Actuator Material : Polyamide
  • Actuator Profile : Extended
  • Case Material : Polyester

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 3.15 MM  [.124 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Through Hole

Other


  • Comment : No center terminal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Square
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : High
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1437571-8
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2213767-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-1437571-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2316531-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details