TE Connectivity Push Button Switches 2267072-3

Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Dual Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Dual Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2267072-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2267072-3
Push Button Switches 2267072-3
Body Features Actuator Color : Black Actuator Material : Thermoplastic Polyester Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Diallyl Phthalate (DAP) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw ESD Grounding Terminal : Without Ganged : No Number of Actuators : Dual Operating Function : On [On] Snap Action : Without Support Bracket : Without Tactile : No Contact Features Push Button Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : 3.94 MM  [.155 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VAC) : 20 Push Button Switch Voltage Rating (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Right Angle Push Button Switch Mounting Type : Through Hole Other Comment : (On) indicates momentary position. Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Termination Features Termination Type : Printed Circuit Usage Conditions Temperature Rating : Standard

Body Features


  • Actuator Color : Black
  • Actuator Material : Thermoplastic Polyester
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Diallyl Phthalate (DAP)

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • ESD Grounding Terminal : Without
  • Ganged : No
  • Number of Actuators : Dual
  • Operating Function : On [On]
  • Snap Action : Without
  • Support Bracket : Without
  • Tactile : No

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 3.94 MM  [.155 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VAC) : 20
  • Push Button Switch Voltage Rating (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Right Angle
  • Push Button Switch Mounting Type : Through Hole

Other


  • Comment : (On) indicates momentary position.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch

Termination Features


  • Termination Type : Printed Circuit

Usage Conditions


  • Temperature Rating : Standard
Buy Now
Pushbutton Switches - 2267072-3 - 1024197-2267072-3 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - 2267072-3
1024197-2267072-3
Pushbutton Switches - 2267072-3 1024197-2267072-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024197-2267072-3 Type: Switch Actuator Material: Polyester, Thermoplastic Contact Plating: Gold Actuator Length: 3.937 mm Categories: Pushbutton Switches Alternative Parts (Cross-Reference): F2UEEAU; F2UOATBAU; 51299; 18545AD; 700DP7B10M1RE; GB25AP2267072-3 .; PMD9P1B10M6RE; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant ELV: Compliant Throw Configuration: DPDT

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024197-2267072-3
Type: Switch
Actuator Material: Polyester, Thermoplastic
Contact Plating: Gold
Actuator Length: 3.937 mm
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): F2UEEAU; F2UOATBAU; 51299; 18545AD; 700DP7B10M1RE; GB25AP2267072-3 .; PMD9P1B10M6RE;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
ELV: Compliant
Throw Configuration: DPDT

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2267072-3 1024197-2267072-3
Product Name Push Button Switches Pushbutton Switches - 2267072-3
Actuator Specifications Extended
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Printed Circuit
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437571-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Push Button Switches - 1-2364573-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364573-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1437573-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details