TE Connectivity Push Button Switches 1437573-7

Description
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Cap Diameter : 5.08 MM  [.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Cap Diameter : 5.08 MM  [.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1437573-7 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1437573-7
Push Button Switches 1437573-7
Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Cap Diameter : 5.08 MM  [.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : Yes Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Rectangular Actuator Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon - GF
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Right Angle
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Cap Diameter : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VAC) : 20
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : Yes

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1437573-7
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC
Terminal Type Solder Terminals
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
View Details