TE Connectivity Contact; Pin; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP 226537-1

Description
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.
Description
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Suppliers

Company
Product
Description
Supplier Links
Contact; Pin; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP - 70087297 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Pin; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP
70087297
Contact; Pin; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP 70087297
Contact Size 16, TPX Dielectric , Multiple Coaxial Contact Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor. The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Contact Size 16, TPX Dielectric , Multiple Coaxial Contact
Materials: Outer Shell and Socket Center Conductor — Brass; Pin Center Conductor — Beryllium Copper. Finish: 0.000030 gold over nickel — Outer Shell and Socket Center Conductor; 0.000030 gold over copper — pin center conductor.
The multiple coaxial contact have outer shell material of brass per MIL-C-50.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70087297
Product Name Contact; Pin; 16; Coax; Gold; Commercial; Crimp; 26 AWG; Shielded; AMP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details