TE Connectivity RF Connectors / Coaxial Connectors 22610-2

Description
RF Connectors / Coaxial Connectors SWITCH PRESS AUTOMACHINE SYSTEM
Datasheet
Description
RF Connectors / Coaxial Connectors SWITCH PRESS AUTOMACHINE SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 22610-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
22610-2
RF Connectors / Coaxial Connectors 22610-2
RF Connectors / Coaxial Connectors SWITCH PRESS AUTOMACHINE SYSTEM

RF Connectors / Coaxial Connectors SWITCH PRESS AUTOMACHINE SYSTEM

Buy Now Datasheet
Switch,press Sensitive Alcoswitch - Te Connectivity - 16C1221 - Newark, An Avnet Company
Chicago, IL, United States
Switch,press Sensitive Alcoswitch - Te Connectivity
16C1221
Switch,press Sensitive Alcoswitch - Te Connectivity 16C1221
SWITCH,PRESS SENSITIVE

SWITCH,PRESS SENSITIVE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 22610-2 16C1221
Product Name RF Connectors / Coaxial Connectors Switch,press Sensitive Alcoswitch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Panel Mount Connector - 1058574-1 - Richardson RFPD
Specs
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details