TE Connectivity Power Terminals 225850-E

Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 90 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 90 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 225850-E - TE Connectivity
Berwyn, PA, United States
Power Terminals
225850-E
Power Terminals 225850-E
Body Features Terminal Profile : Low Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 90 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ] Mechanical Attachment Thread Size : M3 Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Pin Power Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]

Body Features


  • Terminal Profile : Low

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 90
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 5 - 10 MICM  [196.85 - 393.7 MICIN ]

Mechanical Attachment


  • Thread Size : M3

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Terminal Type : Pin Power Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 155 DEGC  [-40 - 311 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 225850-E
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers