TE Connectivity Power Terminals 225712-E

Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Package Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Package Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 225712-E - TE Connectivity
Berwyn, PA, United States
Power Terminals
225712-E
Power Terminals 225712-E
Body Features Terminal Profile : Low Configuration Features Number of Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 80 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ] Terminal Orientation : Straight Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Thread Size : M4 Packaging Features Packaging Method : Package Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]

Body Features


  • Terminal Profile : Low

Configuration Features


  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 80
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ]
  • Contact Underplating Material : Copper
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM  [78.74 - 236.22 MICIN ]
  • Terminal Orientation : Straight

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Product Length : 9 MM  [.354 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Thread Size : M4

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ]
  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 225712-E
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers