Body Features Terminal Profile : Low
Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Terminal Orientation : Straight
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Product Length : 13 MM [.512 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : M8
Packaging Features Packaging Method : Package
Product Type Features Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Profile : Low
Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Terminal Orientation : Straight
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Product Length : 13 MM [.512 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : M8
Packaging Features Packaging Method : Package
Product Type Features Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ]
Body Features Terminal Profile : Low
Configuration Features Number of Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 160 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ] Terminal Orientation : Straight
Dimensions PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Product Length : 13 MM [.512 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment Thread Size : M8
Packaging Features Packaging Method : Package
Product Type Features Power Terminal Type : Power Tap Terminal
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ]
Body Features
Terminal Profile : Low
Configuration Features
Number of Positions : 16
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 160
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Finish : Matte
Contact Mating Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ]
Contact Underplating Material : Copper
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
PCB Contact Termination Area Plating Material Thickness : 2 - 6 MICM [78.74 - 236.22 MICIN ]
Terminal Orientation : Straight
Dimensions
PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
Product Length : 13 MM [.512 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Mechanical Attachment
Thread Size : M8
Packaging Features
Packaging Method : Package
Product Type Features
Power Terminal Type : Power Tap Terminal
Termination Features
Product Terminates To : Printed Circuit Board
Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -40 - 135 DEGC [-40 - 275 DEGF ]