TE Connectivity Connector Hardware, Mounts, Locks & Retainers 225507-E

Description
Body Features Primary Product Color : Black Primary Product Material : Polyethylene Dimensions Product Length : 13.8 MM  [.54 INCH ] Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyethylene Dimensions Product Length : 13.8 MM  [.54 INCH ] Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 225507-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
225507-E
Connector Hardware, Mounts, Locks & Retainers 225507-E
Body Features Primary Product Color : Black Primary Product Material : Polyethylene Dimensions Product Length : 13.8 MM  [.54 INCH ] Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Bulk Packaging Quantity : 100 Usage Conditions Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyethylene

Dimensions


  • Product Length : 13.8 MM  [.54 INCH ]

Mechanical Attachment


  • Thread Size : M12

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 100

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-225507-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-225507-E-ND
Circular Connector Accessories 2684-225507-E-ND
CCA PC M12 * F * * * * * * * * J

CCA PC M12 * F * * * * * * * * J

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 225507-E 2684-225507-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
250V Electronic Connector - 436-1-206852-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers