TE Connectivity RF Connectors 1051067-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1051067-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1051067-1
RF Connectors 1051067-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Grade : Military Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Grade : Military
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1051067-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1051067-1
RF Connectors / Coaxial Connectors 1051067-1
RF Connectors / Coaxial Connectors 2006 5193 00

RF Connectors / Coaxial Connectors 2006 5193 00

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 1051067-1 1051067-1
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
RF Connectors - 1052063-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Coax Connectors - 1051804-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
RF Connectors - 1052528-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers