TE Connectivity Connector Hardware, Mounts, Locks & Retainers 225361-E

Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 225361-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
225361-E
Connector Hardware, Mounts, Locks & Retainers 225361-E
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Mechanical Attachment


  • Thread Size : M12

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 2684-225361-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-225361-E-ND
Circular Connector Accessories 2684-225361-E-ND
Connector Screws M12 Silver

Connector Screws M12 Silver

Buy Now Datasheet
Circular Connector Accessories - 225361-E - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
225361-E
Circular Connector Accessories 225361-E
M12 RA LOCKING SHELL

M12 RA LOCKING SHELL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 225361-E 2684-225361-E-ND 225361-E
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 17-1-1437709-4TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 24 AWG
View Details
Standard Circular Connectors - 1-2312547-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers