TE Connectivity Multicore Cable 224987-000

Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Insulation Material : Modified PVDF Multicore Cable Jacket Color : Black Multicore Cable Shield Material : Tin-Plated Copper Configuration Features Number of Multicore Cable Conductors : 5 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .002 - .004 Multicore Cable Conductor Diameter (INCH) : .024 Multicore Cable Overall Outside Diameter : 3.91 MM  [.154 INCH ] Multicore Cable Wire Diameter (INCH) : .45 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable
Request a Quote
Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Insulation Material : Modified PVDF Multicore Cable Jacket Color : Black Multicore Cable Shield Material : Tin-Plated Copper Configuration Features Number of Multicore Cable Conductors : 5 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .002 - .004 Multicore Cable Conductor Diameter (INCH) : .024 Multicore Cable Overall Outside Diameter : 3.91 MM  [.154 INCH ] Multicore Cable Wire Diameter (INCH) : .45 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 224987-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
224987-000
Multicore Cable 224987-000
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper Multicore Cable Insulation Material : Modified PVDF Multicore Cable Jacket Color : Black Multicore Cable Shield Material : Tin-Plated Copper Configuration Features Number of Multicore Cable Conductors : 5 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .002 - .004 Multicore Cable Conductor Diameter (INCH) : .024 Multicore Cable Overall Outside Diameter : 3.91 MM  [.154 INCH ] Multicore Cable Wire Diameter (INCH) : .45 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Primary Multicore Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable

Body Features


  • Cable Shield Size (AWG) : 38
  • Multicore Cable Conductor Material : Silver-Coated Copper, Silver-Plated Copper
  • Multicore Cable Insulation Material : Modified PVDF
  • Multicore Cable Jacket Color : Black
  • Multicore Cable Shield Material : Tin-Plated Copper

Configuration Features


  • Number of Multicore Cable Conductors : 5
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .002 - .004
  • Multicore Cable Conductor Diameter (INCH) : .024
  • Multicore Cable Overall Outside Diameter : 3.91 MM  [.154 INCH ]
  • Multicore Cable Wire Diameter (INCH) : .45
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Primary
  • Multicore Cable Type : Spec 55F
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 224987-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 120415-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0255593001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers