224207-1 -- LEVER, IDLER AMP - TE CONNECTIVITY
TE Connectivity
Lever, Idler Amp - Te Connectivity
224207-1
Suppliers
Lever, Idler Amp - Te Connectivity
15H5735
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15H5735 |
|
Product Name
|
Lever, Idler Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers