TE Connectivity M8/M12 Cable Assemblies 2241021-1

Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 1000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 1000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2241021-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2241021-1
M8/M12 Cable Assemblies 2241021-1
Configuration Features M8/M12 Cable Assembly Configuration : Double Ended M8/M12 Cable Assembly Keying : X Number of M8/M12 Cable Assembly Positions : 8 Dimensions Cable Assembly Length (MM) : 1000 Housing Features M8/M12 Cable Assembly Housing Material : PA66 Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight-Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Product Type Features M8/M12 Cable Assembly Connector Type : Plug/Plug M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 to M12

Configuration Features


  • M8/M12 Cable Assembly Configuration : Double Ended
  • M8/M12 Cable Assembly Keying : X
  • Number of M8/M12 Cable Assembly Positions : 8

Dimensions


  • Cable Assembly Length (MM) : 1000

Housing Features


  • M8/M12 Cable Assembly Housing Material : PA66

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight-Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet

Product Type Features


  • M8/M12 Cable Assembly Connector Type : Plug/Plug
  • M8/M12 Cable Assembly Shielded : Yes
  • M8/M12 Cable Assembly Type : M12 to M12
Buy Now
Circular Cable Assemblies - A120886-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A120886-ND
Circular Cable Assemblies A120886-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - 2241021-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2241021-1
Cable Assemblies 2241021-1
X-Code cable assembly, Male to Male

X-Code cable assembly, Male to Male

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2241021-1
Cable Assemblies 2241021-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - 2241021-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2241021-1
Cable Assemblies - Circular Cable Assemblies 2241021-1
CBL 8POS MALE TO MALE 3.28'

CBL 8POS MALE TO MALE 3.28'

Supplier's Site
Sensor Cable, 8 Position, M12 Plug, 1M; Cable Length Metric Te Connectivity - 38Y7698 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 8 Position, M12 Plug, 1M; Cable Length Metric Te Connectivity
38Y7698
Sensor Cable, 8 Position, M12 Plug, 1M; Cable Length Metric Te Connectivity 38Y7698
SENSOR CABLE, 8 POSITION, M12 PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:M12 Sensor Straight 8 Position Plug RoHS Compliant: Yes

SENSOR CABLE, 8 POSITION, M12 PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:M12 Sensor Straight 8 Position Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2241021-1 A120886-ND 2241021-1 2241021-1 38Y7698
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cable, 8 Position, M12 Plug, 1M; Cable Length Metric Te Connectivity
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details