TE Connectivity Quick Disconnects 2238200-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 24000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 24000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2238200-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2238200-3
Quick Disconnects 2238200-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 2600 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .187 Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 24000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : Tab-Lok
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.79 - 4.32 MM  [.11 - .17 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1000 - 2600

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : FASTON .187

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 24000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN - 2238200-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN
2238200-3
FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN 2238200-3
FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN

FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A141571CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A141571CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A141571CT-ND
FASTON 187 STD REC RH FLAG TAB20

FASTON 187 STD REC RH FLAG TAB20

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A141571TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A141571TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A141571TR-ND
FASTON 187 STD REC RH FLAG TAB20

FASTON 187 STD REC RH FLAG TAB20

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2238200-3 2238200-3 A141571CT-ND A141571TR-ND
Product Name Quick Disconnects FASTON 187X032 STD RH FLAG TAB-LOK 20-16 BR/SN Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details