The Female Flag Disconnect, 0.187", 24-14 AWG, part of the TE Connectivity FASTON series, is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 24 AWG to 14 AWG and features a tab size of 0.187" x 0.02". This product is RoHS compliant, ensuring it meets environmental standards. The design includes lower insertion forces and higher temperature ratings, with tin plated brass receptacles rated up to 125°C. The receptacles are backward compatible with existing FASTON housings, making them suitable for upgrades or replacements in existing systems. This product is ideal for engineers seeking a dependable and efficient terminal solution for their projects.
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-24 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1365067-2238172-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2238172
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 14-24 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.067" ~ 0.149" (1.70mm ~ 3.79mm)
Push-On Terminal Product overview: 2238172-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238172-3 can be used for catalog matching and distributor lookup.
FEMALE FLAG DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
FEMALE FLAG DISCONNECT, 0.187", 24-14AWG; Product Range:FASTON 187 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A141575TR-ND | 1365067-2238172-3 | 392-2238172-3 | 74AC6037 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Female Flag Disconnect, 0.187", 24-14Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |