TE Connectivity Quick Disconnects 2238172-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : 2D Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.91 - 3.68 MM  [.075 - .145 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (AWG) : 24 - 14 Wire Size (CMA) : 400 - 4100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Standard Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10500 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : 2D Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.91 - 3.68 MM  [.075 - .145 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (AWG) : 24 - 14 Wire Size (CMA) : 400 - 4100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Standard Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10500 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2238172-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2238172-3
Quick Disconnects 2238172-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : 2D Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.91 - 3.68 MM  [.075 - .145 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (AWG) : 24 - 14 Wire Size (CMA) : 400 - 4100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Line : Standard Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10500 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : 2D Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.91 - 3.68 MM  [.075 - .145 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (AWG) : 24 - 14
  • Wire Size (CMA) : 400 - 4100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E66717

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Line : Standard

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN - 2238172-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN
2238172-3
FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN 2238172-3
FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN

FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A141575TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A141575TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A141575TR-ND
FAST .187 STD REC RHFLG 2D AWG24

FAST .187 STD REC RHFLG 2D AWG24

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A141575CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A141575CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A141575CT-ND
FAST .187 STD REC RHFLG 2D AWG24

FAST .187 STD REC RHFLG 2D AWG24

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2238172-3 2238172-3 A141575TR-ND A141575CT-ND
Product Name Quick Disconnects FASTON 187X032 STD RH FLAG 2D-CRMP 24-14 BR/SN Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details