TE Connectivity Quick Connects, Quick Disconnect Connectors 2238171-3

Description
"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A141573CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141573CT-ND
Quick Connects, Quick Disconnect Connectors A141573CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141573TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141573TR-ND
Quick Connects, Quick Disconnect Connectors A141573TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 2238171-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
2238171-3
Quick Connects, Quick Disconnect Connectors 2238171-3
FAST .250 STD REC RHFLG 2D AWG22

FAST .250 STD REC RHFLG 2D AWG22

Supplier's Site Datasheet
Female Flag Disconnect, 0.25
Chicago, IL, United States
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Amp - Te Connectivity
74AC6035
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Amp - Te Connectivity 74AC6035
FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 0.25
Chicago, IL, United States
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Amp - Te Connectivity
74AC6034
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Amp - Te Connectivity 74AC6034
FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Flag Disconnect, 0.25
Chicago, IL, United States
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Te Connectivity
77AC4034
Female Flag Disconnect, 0.25", 22-12Awg; Product Range Te Connectivity 77AC4034
FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 0.25", 22-12AWG; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A141573CT-ND 2238171-3 74AC6035
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 0.25", 22-12Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details