250 POS LOC REC 20-18 FLAG NIST Product overview: 2238141-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2238141-1 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-20 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1364689-2238141-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2238141
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-20 AWG
Contact Finish: Nickel
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Steel
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.255" (6.48mm)
Insulation Diameter: 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
TERMINAL, FEMALE DISCONNECT, 20-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes
TERMINAL, FEMALE DISCONNECT, 20-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2238141-1 | 392-2238141-1 | A141564CT-ND | 1364689-2238141-1 | 73AC8698 |
| Product Name | Contacts | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 20-18Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |