TE Connectivity Contacts 2238139-1

Description
250 POS LOC REC 20-18 NIST
Request a Quote Datasheet
Description
250 POS LOC REC 20-18 NIST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2238139-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2238139-1
Contacts 2238139-1
250 POS LOC REC 20-18 NIST

250 POS LOC REC 20-18 NIST

Buy Now
Quick Connects, Quick Disconnect Connectors - A141563TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141563TR-ND
Quick Connects, Quick Disconnect Connectors A141563TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141563CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141563CT-ND
Quick Connects, Quick Disconnect Connectors A141563CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity - 73AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity
73AC8695
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity 73AC8695
TERMINAL, FEMALE DISCONNECT, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity - 73AC8696 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity
73AC8696
Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity 73AC8696
TERMINAL, FEMALE DISCONNECT, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 22-18AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
2238139-1
Terminals 2238139-1
Terminals 250 POS LOC REC 20-18 NIST

Terminals 250 POS LOC REC 20-18 NIST

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2238139-1 A141563TR-ND 73AC8695 2238139-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details