TE Connectivity Contacts 2238106-1

Description
250 POS LOCK REC FLAG 12-10
Request a Quote Datasheet
Description
250 POS LOCK REC FLAG 12-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2238106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2238106-1
Contacts 2238106-1
250 POS LOCK REC FLAG 12-10

250 POS LOCK REC FLAG 12-10

Buy Now
Quick Connects, Quick Disconnect Connectors - A141566CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141566CT-ND
Quick Connects, Quick Disconnect Connectors A141566CT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141566TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141566TR-ND
Quick Connects, Quick Disconnect Connectors A141566TR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity - 73AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity
73AC8693
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity 73AC8693
TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity - 73AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity
73AC8694
Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity 73AC8694
TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 12-10AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2238106-1 A141566CT-ND 73AC8693
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 12-10Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details