TE Connectivity
Quick Disconnects
2238092-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.57 MM [.035 - .062 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .13 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 300 - 400
Mechanical Attachment Extraction Force (KGF) : 1.3 Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.57 MM [.035 - .062 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .13 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 300 - 400
Mechanical Attachment Extraction Force (KGF) : 1.3 Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin
Dimensions Accepts Wire Insulation Diameter Range : .89 - 1.57 MM [.035 - .062 INCH ] Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ] Wire Size (MMSQ) : .13 - .2 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 300 - 400
Mechanical Attachment Extraction Force (KGF) : 1.3 Extraction Force (NEWT) : 13 Mating Retention Type : Dimple Wire Insulation Support : With
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Flag
- Terminal Plating Material : Pre-Tin
Dimensions
- Accepts Wire Insulation Diameter Range : .89 - 1.57 MM [.035 - .062 INCH ]
- Receptacle Terminal Stock Thickness : .25 MM [.01 INCH ]
- Wire Size (MMSQ) : .13 - .2
- Wire Size (AWG) : 26 - 24
- Wire Size (CMA) : 300 - 400
Mechanical Attachment
- Extraction Force (KGF) : 1.3
- Extraction Force (NEWT) : 13
- Mating Retention Type : Dimple
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 20000
Product Type Features
- Insertion Force : Low
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2238092-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
18 to 22 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers