TE Connectivity PCB Headers & Receptacles 2237171-1

Description
Body Features Connector & Keying Code : 4 Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 20.2 MM  [.795 INCH ] Connector Width : 19.8 MM  [.78 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 160 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : 4 Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 20.2 MM  [.795 INCH ] Connector Width : 19.8 MM  [.78 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 160 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2237171-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2237171-1
PCB Headers & Receptacles 2237171-1
Body Features Connector & Keying Code : 4 Primary Product Color : Green Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Post-Tin Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Dimensions Connector Length : 20.2 MM  [.795 INCH ] Connector Width : 19.8 MM  [.78 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 2.2 MM  [.086 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : SMT + Through Hole Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 160 Packaging Type : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 4
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Post-Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]

Dimensions


  • Connector Length : 20.2 MM  [.795 INCH ]
  • Connector Width : 19.8 MM  [.78 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 2.2 MM  [.086 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : SMT + Through Hole
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 160
  • Packaging Type : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2237171-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103311-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers