TE Connectivity Data Connectivity Housings 2236886-1

Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.3 MM  [.64 INCH ] Product Length : 24.7 MM  [.97 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.3 MM  [.64 INCH ] Product Length : 24.7 MM  [.97 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2236886-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2236886-1
Data Connectivity Housings 2236886-1
Body Features Body Material : PBT GF10 Cable Exit Angle (DEG) : 180 Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .6 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.3 MM  [.64 INCH ] Product Length : 24.7 MM  [.97 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Impedance (OHM) : 90 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Housing Color : Black Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Rear Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF10
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : With

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 16.3 MM  [.64 INCH ]
  • Product Length : 24.7 MM  [.97 INCH ]
  • Product Width : 26 MM  [1.02 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 90

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]
  • Housing Color : Black

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2236886-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478409-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
5 suppliers
Coax Connectors - 1-1337477-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers