TE Connectivity Electronic Connector 223396

Description
ZD M 3-10 30POS 2.5MM Product overview: 223396 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZD M 3-10 30POS 2.5MM Product overview: 223396 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-223396
Electronic Connector 407-223396
ZD M 3-10 30POS 2.5MM Product overview: 223396 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223396 can be used for catalog matching and distributor lookup.

ZD M 3-10 30POS 2.5MM Product overview: 223396 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-223396 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Specialized - 1351776-223396 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1351776-223396
Connectors, Interconnects - Backplane Connectors - Specialized 1351776-223396
Win Source Part Number: 1351776-223396 Category: Connectors, Interconnects - Backplane Connectors - Specialized Series: ERMET ZD Number of Positions: 90 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Package: Tray Standard Package: 64 Number of Columns: 10 Contact Layout, Typical: 60 Signal, 30 Ground Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Erni Product Status: Obsolete

Win Source Part Number: 1351776-223396
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Series: ERMET ZD
Number of Positions: 90
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Package: Tray
Standard Package: 64
Number of Columns: 10
Contact Layout, Typical: 60 Signal, 30 Ground
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity Erni
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-223396 1351776-223396
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products